Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMR24220 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Reference Board Application Notes |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Upto 1MHz Switching Frequency Programmable Soft-start COT Architecture with ERM |
LMR24220 5-Watt Multi-Rail Power Supply Reference Board | Texas Instruments |
Rb/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a LMR24220RB/NOPB?
Additional datasheets, footprints and schematics for LMR24220RB/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR24220RB/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR24220RB/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR24220RB/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR24220RB/NOPB fall under?
The LMR24220RB/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMR24220RB/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR24220RB/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMR24220RB/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR24220RB/NOPB have stock available?
Authorised distributors including Texas Instruments, Farnell and Newark Electronics have stock available or on a lead time for LMR24220RB/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR24220RB/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMR24220RB/NOPB?
You can fill out our help required form which you can use to request a quote for LMR24220RB/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.