LMR24210TL/NOPB Semiconductors - ICs by Texas Instruments

NANO MODULE 1A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.74

Distributor Stock
Logo for Farnell
Farnell
from US$3.77
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.74
65,943
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.65
-
Buy Now
Logo for element14
element14
from US$4.54
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 42V
No. of Outputs 1Outputs
DC / DC Converter IC Case DSBGA
No. of Pins 28Pins
Output Current 1A
Output Voltage Min 800mV
Output Voltage Max 24V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -20°C
Operating Temperature Range -40°C to +125°C
Output Voltage 24V
Primary Input Voltage 42V

Alternative Descriptions

42Vin, 1.0A Step-Down Voltage Regulator in micro SMD | Texas Instruments
Nano Module, 1A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMR24210TL/NOPB?

Additional datasheets, footprints and schematics for LMR24210TL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR24210TL/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMR24210TL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR24210TL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMR24210TL/NOPB fall under?

The LMR24210TL/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMR24210TL/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMR24210TL/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMR24210TL/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMR24210TL/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMR24210TL/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMR24210TL/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMR24210TL/NOPB?

You can fill out our help required form which you can use to request a quote for LMR24210TL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay