Status: | Unknown |
---|---|
Series: | SIMPLE SWITCHER LMR23630 Series |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOIC |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 1V |
Output Voltage Max | 28V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | SIMPLE SWITCHER LMR23630 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
SIMPLE SWITCHER®, 36V 3A Synchronous Step-Down Converter | Texas Instruments |
Dc/Dc Conv, Sync Buck, 2.2Mhz, Hsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMR23630AFDDA .?
Additional datasheets, footprints and schematics for LMR23630AFDDA . are listed on our Part Details page. You can also find images and similar parts to LMR23630AFDDA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR23630AFDDA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR23630AFDDA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR23630AFDDA . fall under?
The LMR23630AFDDA . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR23630AFDDA . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR23630AFDDA . you can contact the distributor directly for product support, shipping queries etc.
Is the LMR23630AFDDA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR23630AFDDA . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for LMR23630AFDDA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR23630AFDDA . often in real-time on the comparison pages.
What if I can't find stock of LMR23630AFDDA .?
You can fill out our help required form which you can use to request a quote for LMR23630AFDDA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.