Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.64
|
No stock
|
Buy Now | |
CoreStaff
from US$2.04
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
183
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
162
in stock
|
Buy Now | |
element14
from US$3.20
|
162
in stock
|
Buy Now | |
Farnell
from US$3.03
|
162
in stock
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now |
Long Time Support Product for Industrial Applications. |
Low Input-Referred Noise Voltage Density |
Driving High Capacitive Load |
Full-Swing Output |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 2.5 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 5.5 |
Channel | 1 |
Circuit Current (Typ.) [mA] | 1.1 |
Input Offset Voltage (Max.) [mV] | 0.45 |
Input Bias Current (Typ.) [nA] | 0.0005 |
Slew Rate (Typ.) [V/µs] | 1.1 |
Input Voltage Range [V] | VSS to VDD-1.0 |
Output Voltage Range [V] | VSS+0.005 to VDD-0.007 |
Voltage gain (Typ.) [dB] | 140 |
Equivalent input noise voltage (Typ.) [nV/√Hz] | 2.9 |
Output current (Typ.) [mA] | 3.5 |
CMRR (Typ.) [dB] | 105 |
PSRR (Typ.) [dB] | 125 |
GBW (Typ.) [MHz] | 3 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 125 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
LMR1802G-LB Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Opamp, 3Mhz, -40 To 125Deg C | Newark Electronics |
OPAMP, 3MHZ, -40 TO 125DEG C | element14 |
Ground Sense CMOS Operational Amplifier | RS |
OP Amp Single 1.1V/us 2.5V to 5.5V/±1.25V to ±2.75V 5-Pin SSOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a LMR1802G-LBTR?
Additional datasheets, footprints and schematics for LMR1802G-LBTR are listed on our Part Details page. You can also find images and similar parts to LMR1802G-LBTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR1802G-LBTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR1802G-LBTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR1802G-LBTR fall under?
The LMR1802G-LBTR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMR1802G-LBTR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR1802G-LBTR you can contact the distributor directly for product support, shipping queries etc.
Is the LMR1802G-LBTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for LMR1802G-LBTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMR1802G-LBTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR1802G-LBTR often in real-time on the comparison pages.
What if I can't find stock of LMR1802G-LBTR?
You can fill out our help required form which you can use to request a quote for LMR1802G-LBTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.