LMR14206XMKE/NOPB . Semiconductors - ICs by Texas Instruments

IC DC-DC CONV BUCK 1.25MHZ SOT23-6

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
2,900 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 42V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOT-23
No. of Pins 6Pins
Output Current 600mA
Output Voltage Min 765mV
Output Voltage Max 34V
Switching Frequency 1.5MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -40°C
Primary Input Voltage 42V

Alternative Descriptions

4.5V to 42V, 0.6A Step-Down DC/DC Switching Regulator in SOT-23 Package | Texas Instruments
IC, DC-DC CONV, BUCK, 1.25MHZ, SOT23-6 | Farnell

More Parts in Power Management


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMR14206XMKE/NOPB .?

Additional datasheets, footprints and schematics for LMR14206XMKE/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMR14206XMKE/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMR14206XMKE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR14206XMKE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMR14206XMKE/NOPB . fall under?

The LMR14206XMKE/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMR14206XMKE/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMR14206XMKE/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LMR14206XMKE/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMR14206XMKE/NOPB . have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LMR14206XMKE/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMR14206XMKE/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LMR14206XMKE/NOPB .?

You can fill out our help required form which you can use to request a quote for LMR14206XMKE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay