LMR14203XMKE/NOPB Semiconductors - ICs by Texas Instruments

DC-DC CONVERTER BUCK 1.25MHz SOT23-6

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Texas Instruments Texas Instruments
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 42V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOT
No. of Pins 6Pins
Output Current 300mA

Alternative Descriptions

IC REG BUCK ADJ 300MA TSOT23-6 | Dan-Mar Components
Conv DC-DC 4.5V to 42V Step Down Single-Out 0.765V to 34V 0.3A 6-Pin TSOT-23 T/R | Holdelec
SIMPLE SWITCHER 42 V in,0.3A SD Vltg Reg | Mouser Electronics
Ic, Dc-Dc Conv, Buck, 1.25Mhz, Sot23-6 | Newark Electronics
4.5V to 42V, 0.3A Step-Down DC/DC Switching Regulator in SOT-23 | Texas Instruments

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMR14203XMKE/NOPB?

Additional datasheets, footprints and schematics for LMR14203XMKE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR14203XMKE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMR14203XMKE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR14203XMKE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMR14203XMKE/NOPB fall under?

The LMR14203XMKE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMR14203XMKE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMR14203XMKE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMR14203XMKE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMR14203XMKE/NOPB have stock available?

Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for LMR14203XMKE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMR14203XMKE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMR14203XMKE/NOPB?

You can fill out our help required form which you can use to request a quote for LMR14203XMKE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay