Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMR14050S |
Kit Application Type | Power Management |
Application Sub Type | Buck Converter |
Kit Contents | Eval Board LMR14050S |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Step-down Converter 400kHz Switching 5A Jumper Selectable Adj/5V/3.3V Single Output 7-40V Pwr |
Evaluation Board, Buck Converter | Newark Electronics |
EVALUATION BOARD, BUCK CONVERTER | element14 |
LMR14050S Eval Mod | Mouser Electronics |
Where can I find additional details, specifications and documents for a LMR14050SEVM .?
Additional datasheets, footprints and schematics for LMR14050SEVM . are listed on our Part Details page. You can also find images and similar parts to LMR14050SEVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR14050SEVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR14050SEVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR14050SEVM . fall under?
The LMR14050SEVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMR14050SEVM . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR14050SEVM . you can contact the distributor directly for product support, shipping queries etc.
Is the LMR14050SEVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR14050SEVM . have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for LMR14050SEVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR14050SEVM . often in real-time on the comparison pages.
What if I can't find stock of LMR14050SEVM .?
You can fill out our help required form which you can use to request a quote for LMR14050SEVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.