LMR14030SDDA . Part Information
Details for LMR14030SDDA . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LMR14030SDDA Directly from Texas Instruments (399 in stock) at $1.1090
Part Downloads

Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 4V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOIC |
No. of Pins | 8Pins |
Output Current | 3.5A |
Output Voltage Min | 800mV |
Output Voltage Max | 28V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Step-down DC-DC Converter 40V 3.5A SOIC8 | RS Components
- DC/DC CONV, BUCK, 2.2MHZ, HSOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Output Current:3.5A; Output Voltage Min:800mV; RoHS Compliant: Yes | Newark Electronics
- SIMPLE SWITCHER® 40-V, 3.5-A, 2.2-MHz step-down converter with 40-uA IQ | Texas Instruments
- Texas Instruments LMR14030SDDA Step-Down Anahtarlamalı Regülatör, 3,5A SOIC, 8-Pinli, Ayarlanabilir | RS Components TR
- Step-down DC-DC Converter 40V 3.5A SOIC8 | RS Components IT
Viewing Distributors for LMR14030SDDA .
Loading...
Loading Results for LMR14030SDDA .