Prices starting from US$0.51
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$0.51 |
77,179
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 6Pins |
Output Current | 1A |
Output Voltage Min | 800mV |
Output Voltage Max | 30V |
Switching Frequency | 700kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SIMPLE SWITCHER® 4-V to 40-V, 1-A step-down converter With high efficiency eco-mode | Texas Instruments |
Where can I find additional details, specifications and documents for a LMR14010ADDCT?
Additional datasheets, footprints and schematics for LMR14010ADDCT are listed on our Part Details page. You can also find images and similar parts to LMR14010ADDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR14010ADDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR14010ADDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR14010ADDCT fall under?
The LMR14010ADDCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR14010ADDCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR14010ADDCT you can contact the distributor directly for product support, shipping queries etc.
Is the LMR14010ADDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR14010ADDCT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMR14010ADDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR14010ADDCT often in real-time on the comparison pages.
What if I can't find stock of LMR14010ADDCT?
You can fill out our help required form which you can use to request a quote for LMR14010ADDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.