Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 6Pins |
Output Current | 600mA |
Output Voltage Min | 800mV |
Output Voltage Max | 30V |
Switching Frequency | 1.1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SIMPLE SWITCHER® 4-V to 40-V, 600-mA step-down converter with Low Iq | Texas Instruments |
DC/DC CONV, BUCK, 1.1MHZ, TSOT-23-8 | Farnell |
Dc/Dc Conv, Buck, 1.1Mhz, Tsot-23-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMR14006XDDCT?
Additional datasheets, footprints and schematics for LMR14006XDDCT are listed on our Part Details page. You can also find images and similar parts to LMR14006XDDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR14006XDDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR14006XDDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR14006XDDCT fall under?
The LMR14006XDDCT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LMR14006XDDCT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR14006XDDCT you can contact the distributor directly for product support, shipping queries etc.
Is the LMR14006XDDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR14006XDDCT have stock available?
Authorised distributors including Texas Instruments, Farnell, element14 and Newark Electronics have stock available or on a lead time for LMR14006XDDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR14006XDDCT often in real-time on the comparison pages.
What if I can't find stock of LMR14006XDDCT?
You can fill out our help required form which you can use to request a quote for LMR14006XDDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.