LMR10520YSDE/NOPB Part Information
Details for LMR10520YSDE/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LMR10520YSDE/NOPB Directly from Texas Instruments (29000 in stock) at $0.4370
Part Downloads

Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 6Pins |
Output Current | 2A |
Output Voltage Min | 600mV |
Output Voltage Max | 4.5V |
Switching Frequency | 3MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 5.5Vin, 2A Step-Down Voltage Regulator in SOT-23 and LLP | Texas Instruments
Viewing Distributors for LMR10520YSDE/NOPB
Loading...
Loading Results for LMR10520YSDE/NOPB