LMR10520YSDDEMO/NOPB Part Information
Details for LMR10520YSDDEMO/NOPB by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits

Buy LMR10520YSDDEMO/NOPB Directly from Texas Instruments (9 in stock) at $20.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | L10520Y |
Kit Application Type | Power Management |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Evaluation Board LMR10520YSD |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Fully Enabled for WEBENCH Power Designer Current-mode PWM Operation Thermal Shutdown |
Alternative Part Descriptions
- LMR10520 Small Footprint LLP Buck Regulator 3 MHz 2A Demo Board | Texas Instruments
Viewing Distributors for LMR10520YSDDEMO/NOPB
Loading...
Loading Results for LMR10520YSDDEMO/NOPB