| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | L10515Y |
| Kit Application Type | Power Management |
| Application Sub Type | Step Down DC / DC Converter |
| Kit Contents | Evaluation Board LMR10515YSD |
| Product Range | - |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Fully Enabled for WEBENCH Power Designer Current-Mode PWM Operation Thermal Shutdown |
Where can I find additional details, specifications and documents for a LMR10515YSDDEMO/NOPB?
Additional datasheets, footprints and schematics for LMR10515YSDDEMO/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR10515YSDDEMO/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR10515YSDDEMO/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR10515YSDDEMO/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR10515YSDDEMO/NOPB fall under?
The LMR10515YSDDEMO/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMR10515YSDDEMO/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR10515YSDDEMO/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMR10515YSDDEMO/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR10515YSDDEMO/NOPB have stock available?
There is no stock from authorised distributors for LMR10515YSDDEMO/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR10515YSDDEMO/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMR10515YSDDEMO/NOPB?
You can fill out our help required form which you can use to request a quote for LMR10515YSDDEMO/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.