LMR10515YMFE/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 3MHZ SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for RS
RS
from US$0.73
240
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.50
35,935
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.49
198
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.36
-
Buy Now
Logo for element14
element14
from US$1.43
-
Buy Now
Logo for Farnell
Farnell
from US$1.06
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 3V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOT-23
No. of Pins 5Pins
Output Current 1.5A
Output Voltage Min 600mV
Output Voltage Max 4.5V
Switching Frequency 3MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP | Texas Instruments
Texas Instruments,LMR10515YMFE/NOPB,IC, | RS
Dc/Dc Conv, Buck, 3Mhz, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMR10515YMFE/NOPB?

Additional datasheets, footprints and schematics for LMR10515YMFE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR10515YMFE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMR10515YMFE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR10515YMFE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMR10515YMFE/NOPB fall under?

The LMR10515YMFE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMR10515YMFE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMR10515YMFE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMR10515YMFE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMR10515YMFE/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LMR10515YMFE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMR10515YMFE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMR10515YMFE/NOPB?

You can fill out our help required form which you can use to request a quote for LMR10515YMFE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay