Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1.5A |
Output Voltage Min | 600mV |
Output Voltage Max | 4.5V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 4.5V |
Primary Input Voltage | 5.5V |
SIMPLE SWITCHER 5.5 Vin,1.5A SD Vltg Reg | Mouser Electronics |
Buck, 1.5A, 5.5Vin | Newark Electronics |
5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP | Texas Instruments |
Where can I find additional details, specifications and documents for a LMR10515XMF/NOPB .?
Additional datasheets, footprints and schematics for LMR10515XMF/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMR10515XMF/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR10515XMF/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR10515XMF/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR10515XMF/NOPB . fall under?
The LMR10515XMF/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR10515XMF/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR10515XMF/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMR10515XMF/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR10515XMF/NOPB . have stock available?
Authorised distributors including Mouser Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for LMR10515XMF/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR10515XMF/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMR10515XMF/NOPB .?
You can fill out our help required form which you can use to request a quote for LMR10515XMF/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.