Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.46
|
52,778
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 6Pins |
Output Current | 1A |
Output Voltage Min | 600mV |
Output Voltage Max | 4.5V |
Switching Frequency | 3MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
3V to 5.5V, 1A Step-Down DC/DC Switching Regulator in SOT-23 Package | Texas Instruments |
Where can I find additional details, specifications and documents for a LMR10510YSDE/NOPB?
Additional datasheets, footprints and schematics for LMR10510YSDE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR10510YSDE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR10510YSDE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR10510YSDE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR10510YSDE/NOPB fall under?
The LMR10510YSDE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR10510YSDE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR10510YSDE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMR10510YSDE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR10510YSDE/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMR10510YSDE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR10510YSDE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMR10510YSDE/NOPB?
You can fill out our help required form which you can use to request a quote for LMR10510YSDE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.