LMR10510YMFE/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 3MHZ SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.46


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.46
44,209
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Buck (Step Down)
Input Voltage Min 3V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOT-23
No. of Pins 5Pins
Output Current 1A
Output Voltage Min 600mV
Output Voltage Max 4.5V
Switching Frequency 3MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

3V to 5.5V, 1A Step-Down DC/DC Switching Regulator in SOT-23 Package | Texas Instruments
Texas Instruments,LMR10510YMFE/NOPB,IC, | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMR10510YMFE/NOPB?

Additional datasheets, footprints and schematics for LMR10510YMFE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR10510YMFE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMR10510YMFE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR10510YMFE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMR10510YMFE/NOPB fall under?

The LMR10510YMFE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMR10510YMFE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMR10510YMFE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMR10510YMFE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMR10510YMFE/NOPB have stock available?

Authorised distributors including Texas Instruments and RS have stock available or on a lead time for LMR10510YMFE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMR10510YMFE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMR10510YMFE/NOPB?

You can fill out our help required form which you can use to request a quote for LMR10510YMFE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay