Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Analogue Front End Device |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
IC Package Type | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
AFE, 1 CH, 5.5V | element14 |
Afe, 1 Ch, 5.5V | Newark Electronics |
Where can I find additional details, specifications and documents for a LMP91200MT/NOPB?
Additional datasheets, footprints and schematics for LMP91200MT/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP91200MT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP91200MT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP91200MT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP91200MT/NOPB fall under?
The LMP91200MT/NOPB is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to LMP91200MT/NOPB when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP91200MT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP91200MT/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP91200MT/NOPB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LMP91200MT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP91200MT/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP91200MT/NOPB?
You can fill out our help required form which you can use to request a quote for LMP91200MT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.