Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Data Converter |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LMP91200 |
Application Sub Type | Analogue Front End |
Kit Contents | Evaluation Board LMP91200 User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Allows Connection of External RTD & Testing with Real PH Probe 3-wire SPI Interface |
Where can I find additional details, specifications and documents for a LMP91200EVAL/NOPB?
Additional datasheets, footprints and schematics for LMP91200EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP91200EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP91200EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP91200EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP91200EVAL/NOPB fall under?
The LMP91200EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMP91200EVAL/NOPB when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP91200EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP91200EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP91200EVAL/NOPB have stock available?
There is no stock from authorised distributors for LMP91200EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP91200EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP91200EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMP91200EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.