Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMP91050 |
No. of Bits | 16 / 24bit |
Sample Rate | - |
Kit Application Type | Sensor |
Application Sub Type | Analogue Front End |
Kit Contents | Eval Board LMP91050 SPIO-4 Digital Controller Board Sensor AFE Software User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Used as Stand-alone or as Part of Sensor AFE Eval Platform SPI Interface NDIR Applications |
Sensor AFE Eval Platform for NDIR Applications | Texas Instruments |
Sdevaluation/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a LMP91050SDEVAL/NOPB?
Additional datasheets, footprints and schematics for LMP91050SDEVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP91050SDEVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP91050SDEVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP91050SDEVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP91050SDEVAL/NOPB fall under?
The LMP91050SDEVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMP91050SDEVAL/NOPB when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP91050SDEVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP91050SDEVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP91050SDEVAL/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP91050SDEVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP91050SDEVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP91050SDEVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMP91050SDEVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.