LMP91000SDE/NOPB . Sensors & Transducers by Texas Instruments

AFE SENSOR 14LLP FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.55

Distributor Stock
Logo for RS
RS
from US$3.52
142
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.00
-
Buy Now
Logo for element14
element14
from US$2.55
-
Buy Now
Logo for Farnell
Farnell
from US$2.75
-
Buy Now

Specifications

Input Voltage 5.25V
IC Output Type Analogue
Sensor Case Style QFN
No. of Pins 14Pins
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 91000
Brief Features Programmable Cell Bias Voltage Low Bias Voltage Drift I2C Compatible Digital Interface
IC Function Programmable Analogue Front End (AFE)
IC Package Type LLP
Operating Temperature Range -40°C to +85°C
Output Current Max 750µA
Supply Voltage Range 2.7V to 5.25V

Alternative Descriptions

Texas Instruments,LMP91000SDE/NOPB,AFE | RS
Afe, Sensor, 14Llp, Full Reel | Newark Electronics
AFE, SENSOR, 14LLP, FULL REEL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMP91000SDE/NOPB .?

Additional datasheets, footprints and schematics for LMP91000SDE/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMP91000SDE/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMP91000SDE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP91000SDE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMP91000SDE/NOPB . fall under?

The LMP91000SDE/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LMP91000SDE/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMP91000SDE/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LMP91000SDE/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMP91000SDE/NOPB . have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP91000SDE/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMP91000SDE/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LMP91000SDE/NOPB .?

You can fill out our help required form which you can use to request a quote for LMP91000SDE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay