Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Programmable Analogue Front End (AFE) |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
IC Package Type | LLP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 91000 |
Brief Features | Programmable Cell Bias Voltage Low Bias Voltage Drift I2C Compatible Digital Interface |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 750µA |
Supply Voltage Range | 2.7V to 5.25V |
Where can I find additional details, specifications and documents for a LMP91000SDE?
Additional datasheets, footprints and schematics for LMP91000SDE are listed on our Part Details page. You can also find images and similar parts to LMP91000SDE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP91000SDE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP91000SDE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP91000SDE fall under?
The LMP91000SDE is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to LMP91000SDE when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP91000SDE you can contact the distributor directly for product support, shipping queries etc.
Is the LMP91000SDE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP91000SDE have stock available?
There is no stock from authorised distributors for LMP91000SDE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP91000SDE often in real-time on the comparison pages.
What if I can't find stock of LMP91000SDE?
You can fill out our help required form which you can use to request a quote for LMP91000SDE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.