Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Analogue Front End Device |
---|---|
Supply Voltage Min | 2.85V |
Supply Voltage Max | 5.5V |
IC Package Type | HTSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
24-Bit, 214.6-SPS, 7-ch delta-sigma ADC for sensors with 2x IDACs | Texas Instruments |
Afe, 7 Ch, 24Bit, Spi, 5.5V | Newark Electronics |
Where can I find additional details, specifications and documents for a LMP90100MH/NOPB .?
Additional datasheets, footprints and schematics for LMP90100MH/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMP90100MH/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP90100MH/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP90100MH/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP90100MH/NOPB . fall under?
The LMP90100MH/NOPB . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to LMP90100MH/NOPB . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP90100MH/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMP90100MH/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP90100MH/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP90100MH/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP90100MH/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMP90100MH/NOPB .?
You can fill out our help required form which you can use to request a quote for LMP90100MH/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.