No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 0.02µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 60kHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 150µV |
CMRR | 105dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 1mA |
AEC-Q100, -22 to 60V, bi-directional current sense amplifier w/ in-line filter capability | Texas Instruments |
Amplifier, Current Sense, 60Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMP8601QMA/NOPB .?
Additional datasheets, footprints and schematics for LMP8601QMA/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMP8601QMA/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP8601QMA/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP8601QMA/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP8601QMA/NOPB . fall under?
The LMP8601QMA/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMP8601QMA/NOPB . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP8601QMA/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMP8601QMA/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP8601QMA/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP8601QMA/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP8601QMA/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMP8601QMA/NOPB .?
You can fill out our help required form which you can use to request a quote for LMP8601QMA/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.