LMP8601MAX/NOPB . Part Information

Details for LMP8601MAX/NOPB . by Texas Instruments

Semiconductors - ICs>Amplifiers & Comparators>Current Sense Amplifiers

Part Downloads

Part Specifications

No. of Amplifiers 1 Amplifier
Input Bias Current 0.02µA
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Bandwidth 60kHz
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Input Offset Voltage 150µV
CMRR 90dB
Product Range LMP860x Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • CURRENT SENSE AMPLIFIER, 60KHZ, SOIC; No. of Amplifiers:1 Amplifier; Input Bias Current:0.02µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:60kHz; Supply RoHS Compliant: Yes | Newark Electronics
  • -22 to 60V, bi-directional current sense amplifier w/ in-line filter capability | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMP8601MAX/NOPB .?

Additional datasheets, footprints and schematics for LMP8601MAX/NOPB . are listed in our Part Details tab. You can also find the LMP8601MAX/NOPB . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMP8601MAX/NOPB . in the Pricing & Inventory tab next to part details. You can view LMP8601MAX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMP8601MAX/NOPB . fall under?

The LMP8601MAX/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LMP8601MAX/NOPB . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMP8601MAX/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LMP8601MAX/NOPB . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LMP8601MAX/NOPB . have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for LMP8601MAX/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMP8601MAX/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LMP8601MAX/NOPB .?

You can fill out our help required form which you can use to request a quote for LMP8601MAX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LMP8601MAX/NOPB .

Loading...
Loading Results for LMP8601MAX/NOPB .
We use cookies to improve your experience. See our privacy policy.
Okay