Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 1µV |
Slew Rate | 1.6V/µs |
Bandwidth | 240MHz |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Amplifier Output | Rail to Rail |
CMRR | 139dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics | Texas Instruments |
Instr Amplifier, 240Mhz, 142Db, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMP8358MT/NOPB?
Additional datasheets, footprints and schematics for LMP8358MT/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP8358MT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP8358MT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP8358MT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP8358MT/NOPB fall under?
The LMP8358MT/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMP8358MT/NOPB when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP8358MT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP8358MT/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP8358MT/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP8358MT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP8358MT/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP8358MT/NOPB?
You can fill out our help required form which you can use to request a quote for LMP8358MT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.