No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 10µV |
Slew Rate | 11V/µs |
Bandwidth | 8MHz |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Amplifier Output | Rail to Rail |
CMRR | 142dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 1.8mA |
Zero-Drift, Programmable Instrumentation Amplifier with Diagnostics | Texas Instruments |
SP Amp INSTR Amp Single R-R O/P 5.5V 14-Pin SOIC Tube | Holdelec |
Inst Amp, 8Mhz, 5.5V, 14Soic | Newark Electronics |
Prog Zero-Drift Prec | Mouser Electronics |
Where can I find additional details, specifications and documents for a LMP8358MA/NOPB .?
Additional datasheets, footprints and schematics for LMP8358MA/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMP8358MA/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP8358MA/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP8358MA/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP8358MA/NOPB . fall under?
The LMP8358MA/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMP8358MA/NOPB . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP8358MA/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMP8358MA/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP8358MA/NOPB . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for LMP8358MA/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP8358MA/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMP8358MA/NOPB .?
You can fill out our help required form which you can use to request a quote for LMP8358MA/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.