No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 22MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
SMD | Elfaro |
Single 2.9 nV/sqrt(Hz) Low Noise, Precision, RRIO Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LMP7731MFE/NOPB?
Additional datasheets, footprints and schematics for LMP7731MFE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP7731MFE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP7731MFE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7731MFE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP7731MFE/NOPB fall under?
The LMP7731MFE/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP7731MFE/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7731MFE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP7731MFE/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LMP7731MFE/NOPB have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LMP7731MFE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP7731MFE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP7731MFE/NOPB?
You can fill out our help required form which you can use to request a quote for LMP7731MFE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.