Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMP7721 |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Eval Board LMP7721 Standard BNC |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluate the LMP7721 in the Inverting Non-inverting & Transimpedance Configurations |
Operational Amplifier, Evaluation Mod | Newark Electronics |
LMP7721MAEVALMF EVAL BOARD | Mouser Electronics |
Where can I find additional details, specifications and documents for a LMP7721MAEVALMF/NOPB?
Additional datasheets, footprints and schematics for LMP7721MAEVALMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP7721MAEVALMF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP7721MAEVALMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7721MAEVALMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP7721MAEVALMF/NOPB fall under?
The LMP7721MAEVALMF/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMP7721MAEVALMF/NOPB when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7721MAEVALMF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP7721MAEVALMF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP7721MAEVALMF/NOPB have stock available?
Authorised distributors including Mouser Electronics and Arrow Electronics have stock available or on a lead time for LMP7721MAEVALMF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP7721MAEVALMF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP7721MAEVALMF/NOPB?
You can fill out our help required form which you can use to request a quote for LMP7721MAEVALMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.