No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 17MHz |
Slew Rate | 11.5V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Amplifier Type | CMOS |
Base Number | 7715 |
Gain Bandwidth | 14MHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 480µV |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2V |
Single precision, 17-MHz, low-noise, low bias current, CMOS input amplifier | Texas Instruments |
SINGLE PRECISION 17MHZ AMPS, LMP7715MF | RS |
OP AMP, 17MHZ, 9.5V/US, SOT-23-5 | element14 |
Op Amp, 17Mhz, 9.5V/Us, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMP7715MF/NOPB?
Additional datasheets, footprints and schematics for LMP7715MF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP7715MF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP7715MF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7715MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP7715MF/NOPB fall under?
The LMP7715MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP7715MF/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7715MF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP7715MF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP7715MF/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMP7715MF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP7715MF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP7715MF/NOPB?
You can fill out our help required form which you can use to request a quote for LMP7715MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.