LMP7711MKE/NOPB Part Information
Details for LMP7711MKE/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy LMP7711MKE/NOPB Directly from Texas Instruments (83036 in stock) at $0.8100
Part Downloads

Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 17MHz |
Slew Rate | 11.5V/µs |
Supply Voltage Range | 2V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Single Precision, 17 MHz, Low Noise, Low Bias Current, CMOS Input Amplifier with Shutdown | Texas Instruments
Viewing Distributors for LMP7711MKE/NOPB
Loading...
Loading Results for LMP7711MKE/NOPB