LMP7704MA Part Information
Details for LMP7704MA by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 2.5MHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 2.7V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 12V |
Base Number | 7704 |
Gain Bandwidth | 2.5MHz |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 12V |
Supply Voltage Min | 2.7V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMP7704MA?
Additional datasheets, footprints and schematics for LMP7704MA are listed in our Part Details tab. You can also find the LMP7704MA image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP7704MA in the Pricing & Inventory tab next to part details. You can view LMP7704MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP7704MA fall under?
The LMP7704MA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP7704MA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7704MA you can contact the distributor directly for product support, shipping queries etc.
Is the LMP7704MA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMP7704MA have stock available?
There is no stock from authorised distributors for LMP7704MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP7704MA often in real-time on the comparison pages.
What if I can't find stock of LMP7704MA?
You can fill out our help required form which you can use to request a quote for LMP7704MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.