Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.47
|
51
in stock
|
Buy Now | |
Texas Instruments
from US$1.72
|
10,519
in stock
|
Buy Now | |
Chip One Stop
from US$2.41
|
67
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.32
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$4.56
|
-
|
Buy Now | |
element14
from US$4.91
|
-
|
Buy Now | |
Farnell
from US$4.44
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2.5MHz |
Slew Rate | 0.9V/µs |
Supply Voltage Range | 2.7V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 12V |
Gain Bandwidth | 2.5MHz |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 12V |
Supply Voltage Min | 2.7V |
Precision, CMOS Input, RRIO, Wide Supply Range Dual Amplifier | Texas Instruments |
OP Amp Dual GP RRIO 12V SOIC8 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op-Amp, Dual, 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a LMP7702MA/NOPB .?
Additional datasheets, footprints and schematics for LMP7702MA/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMP7702MA/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP7702MA/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7702MA/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP7702MA/NOPB . fall under?
The LMP7702MA/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP7702MA/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7702MA/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMP7702MA/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP7702MA/NOPB . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LMP7702MA/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP7702MA/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMP7702MA/NOPB .?
You can fill out our help required form which you can use to request a quote for LMP7702MA/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.