Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.82
|
3,165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.21
|
2,619
in stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
877
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
-
|
Buy Now | |
element14
from US$2.23
|
-
|
Buy Now | |
Texas Instruments
from US$1.31
|
-
|
Buy Now | |
Farnell
from US$1.27
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2.5MHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 2.7V to 12V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 12V |
Amplifier Type | CMOS |
Base Number | 7701 |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 200µV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 715µA |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 12V |
Supply Voltage Min | 2.7V |
12V PRECISION RRIO OPAMP, LMP7701MF | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, 2.5Mhz, 1.1V/Us, 5Sot23 | Newark Electronics |
Precision, CMOS Input, RRIO, Wide Supply Range Single Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LMP7701MF/NOPB?
Additional datasheets, footprints and schematics for LMP7701MF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP7701MF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP7701MF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7701MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP7701MF/NOPB fall under?
The LMP7701MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP7701MF/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7701MF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP7701MF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP7701MF/NOPB have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LMP7701MF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP7701MF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP7701MF/NOPB?
You can fill out our help required form which you can use to request a quote for LMP7701MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.