No distributors results available
View Full Pricing & Stock ComparisonNo. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 130kHz |
Slew Rate | 0.058V/µs |
Supply Voltage Range | 1.6V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.6V to 5.5V |
Gain Bandwidth | 130kHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 150µV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 9µA |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Where can I find additional details, specifications and documents for a LMP2234AMTE?
Additional datasheets, footprints and schematics for LMP2234AMTE are listed on our Part Details page. You can also find images and similar parts to LMP2234AMTE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP2234AMTE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP2234AMTE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP2234AMTE fall under?
The LMP2234AMTE is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP2234AMTE when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP2234AMTE you can contact the distributor directly for product support, shipping queries etc.
Is the LMP2234AMTE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP2234AMTE have stock available?
There is no stock from authorised distributors for LMP2234AMTE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP2234AMTE often in real-time on the comparison pages.
What if I can't find stock of LMP2234AMTE?
You can fill out our help required form which you can use to request a quote for LMP2234AMTE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.