LMP2232AMME/NOPB Part Information
Details for LMP2232AMME/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 2.6100 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 130kHz |
Slew Rate | 0.058V/µs |
Supply Voltage Range | 1.6V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.6V to 5.5V |
Base Number | 2232 |
Gain Bandwidth | 130kHz |
I/O Type | Rail-Rail Outputs |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.6V |
Alternative Part Descriptions
- IC, OP AMP, PRECISION, POWERWISE; No. of Amplifiers:2 Amplifier; Bandwidth:130kHz; Slew Rate:0.058V/µs; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMP2232AMME/NOPB?
Additional datasheets, footprints and schematics for LMP2232AMME/NOPB are listed in our Part Details tab. You can also find the LMP2232AMME/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP2232AMME/NOPB in the Pricing & Inventory tab next to part details. You can view LMP2232AMME/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP2232AMME/NOPB fall under?
The LMP2232AMME/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP2232AMME/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP2232AMME/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP2232AMME/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMP2232AMME/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMP2232AMME/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP2232AMME/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP2232AMME/NOPB?
You can fill out our help required form which you can use to request a quote for LMP2232AMME/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.