Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5MHz |
Slew Rate | 2.6V/µs |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 5.5V |
Base Number | 2021 |
Op Amp Type | Zero Drift |
Operating Temperature Range | -40°C to +125°C |
Where can I find additional details, specifications and documents for a LMP2021MFE?
Additional datasheets, footprints and schematics for LMP2021MFE are listed on our Part Details page. You can also find images and similar parts to LMP2021MFE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP2021MFE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP2021MFE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP2021MFE fall under?
The LMP2021MFE is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP2021MFE when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP2021MFE you can contact the distributor directly for product support, shipping queries etc.
Is the LMP2021MFE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP2021MFE have stock available?
There is no stock from authorised distributors for LMP2021MFE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP2021MFE often in real-time on the comparison pages.
What if I can't find stock of LMP2021MFE?
You can fill out our help required form which you can use to request a quote for LMP2021MFE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.