LMP2012QML-SP Analog and Mixed-Signal by Texas Instruments

Dual, High Precision, Rail-to-Rail Output Operational Amplifier 10-CFP -55 to 125

Status: ACTIVE
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Output current(Typ)(mA) 15
CMRR(Min)(dB) 95
GBW(Typ)(MHz) 3
Rail-to-rail In to V-,Out
Rating Space
Features Zero Drift
Package Group CFP|10
Input bias current(Max)(pA) 3
Output swing headroom (to positive supply)(Typ)(V) -0.022
Vn at 1 kHz(Typ)(nV/rtHz) 35
Iq per channel(Typ)(mA) 0.93
Total Supply Voltage(Max)(+5V=5, +/-5V=10) 5
Architecture CMOS
Iq per channel(Max)(mA) 1.2
Vos (offset voltage @ 25 C)(Max)(mV) 0.036
Input common mode headroom (to negative supply)(Typ)(V) -0.3
Offset drift(Typ)(uV/C) 0.015
Output swing headroom (to negative supply)(Typ)(V) 0.04
Package size mm2:W x L (PKG) : See datasheet (CFP)
Operating temperature range(C) -55 to 125
Total Supply Voltage(Min)(+5V=5, +/-5V=10) 2.7
Slew Rate(Typ)(V/us) 4
Input common mode headroom (to positive supply)(Typ)(V) -1.8
Number of channels(#) 2
CMRR(Typ)(dB) 130


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMP2012QML-SP?

Additional datasheets, footprints and schematics for LMP2012QML-SP are listed on our Part Details page. You can also find images and similar parts to LMP2012QML-SP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMP2012QML-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP2012QML-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMP2012QML-SP fall under?

The LMP2012QML-SP is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > Precision op amps (Vos<1mV).

Can I view similar or alternative parts?

You can view similar parts to LMP2012QML-SP when available in the Precision op amps (Vos<1mV) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMP2012QML-SP you can contact the distributor directly for product support, shipping queries etc.

Is the LMP2012QML-SP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMP2012QML-SP have stock available?

There is no stock from authorised distributors for LMP2012QML-SP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMP2012QML-SP often in real-time on the comparison pages.

What if I can't find stock of LMP2012QML-SP?

You can fill out our help required form which you can use to request a quote for LMP2012QML-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay