LMP2012MM/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP 3MHZ 4V/US VSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMP201x series are the first members of TI's new LMP™ precision amplifier family. The LMP201x series offers unprecedented accuracy and stability in space-saving miniature packaging, offered at an affordable price. This device utilizes patented autozero techniques to measure and continually correct the input offset error voltage. The result is an amplifier which is ultra-stable over time and temperature. It has excellent CMRR and PSRR ratings, and does not exhibit the familiar 1/f voltage and current noise increase that plagues traditional amplifiers. The combination of the LMP201x characteristics makes it a good choice for transducer amplifiers, high gain configurations, ADC buffer amplifiers, DAC I-V conversion, and any other 2.7-V to 5-V application requiring precision and long term stability. Other useful benefits of the LMP201x are rail-to-rail output, a low supply current of 930 µA, and wide gain-bandwidth product of 3 MHz. These versatile features found in the LMP201x provide high performance and ease of use.

Where to Buy

Prices starting from US$1.21

Distributor Stock
Logo for Farnell
Farnell
from US$2.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.00
-
Buy Now
Logo for element14
element14
from US$3.16
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.21
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier
Bandwidth 3MHz
Slew Rate 4V/µs
Supply Voltage Range 2.7V to 5.25V
Amplifier Case Style VSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Op-Amp, 3Mhz, 4V/Us, Vssop-8 | Newark Electronics
Dual, High Precision, Rail-to-Rail Output Operational Amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMP2012MM/NOPB?

Additional datasheets, footprints and schematics for LMP2012MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP2012MM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMP2012MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP2012MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMP2012MM/NOPB fall under?

The LMP2012MM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMP2012MM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMP2012MM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMP2012MM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMP2012MM/NOPB have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LMP2012MM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMP2012MM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMP2012MM/NOPB?

You can fill out our help required form which you can use to request a quote for LMP2012MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay