Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 4V/µs |
Supply Voltage Range | 2.7V to 5.25V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.25V |
Amplifier Type | Rail - Rail Output (RRO) |
Base Number | 2011 |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 0.025mV |
Logic Function Number | 2011 |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 2.7V |
Single, High Precision, Rail-to-Rail Output Operational Amplifier | Texas Instruments |
Op Amp, 3Mhz, 4V/Us, Sot-23-5 | Newark Electronics |
OP AMP, 3MHZ, 4V/US, SOT-23-5 | element14 |
LMP2011MF Precision Rail-to-Rail Op Amp | RS |
Where can I find additional details, specifications and documents for a LMP2011MF/NOPB?
Additional datasheets, footprints and schematics for LMP2011MF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP2011MF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP2011MF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP2011MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP2011MF/NOPB fall under?
The LMP2011MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP2011MF/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP2011MF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP2011MF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP2011MF/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LMP2011MF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP2011MF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP2011MF/NOPB?
You can fill out our help required form which you can use to request a quote for LMP2011MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.