Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMK61PD0A2 |
Kit Application Type | Clock & Timing |
Application Sub Type | Oscillator |
Kit Contents | Eval Board LMK61PD0A2 USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Pin Selectable Oscillator 62.5/100/106.25/125/156.25/212.5/312.5MHz LVPECL/LVDS/HCSL USB/Ext Pwr |
LMK61PDEVM Ultra-Low-Jitter Pin Selectable Oscillator EVM | Texas Instruments |
Evaluation Board, Pin Sel Oscillator | Newark Electronics |
Where can I find additional details, specifications and documents for a LMK61PDEVM?
Additional datasheets, footprints and schematics for LMK61PDEVM are listed on our Part Details page. You can also find images and similar parts to LMK61PDEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK61PDEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK61PDEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK61PDEVM fall under?
The LMK61PDEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMK61PDEVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK61PDEVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMK61PDEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK61PDEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK61PDEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK61PDEVM often in real-time on the comparison pages.
What if I can't find stock of LMK61PDEVM?
You can fill out our help required form which you can use to request a quote for LMK61PDEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.