Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$79.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$79.00
|
7
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMK61A2-125M |
Kit Application Type | Clock & Timing |
Application Sub Type | Oscillator |
Kit Contents | Eval Board LMK61A2-125M |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Ultra-Low-Jitter 125MHz Fixed Frequency Oscillator Differential Clock Generation SMA USB/Ext Pwr |
LMK61A2-125M00 Ultra-Low-Jitter Fixed Frequency Oscillator EVM | Texas Instruments |
Where can I find additional details, specifications and documents for a LMK61A2-125M00EVM?
Additional datasheets, footprints and schematics for LMK61A2-125M00EVM are listed on our Part Details page. You can also find images and similar parts to LMK61A2-125M00EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK61A2-125M00EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK61A2-125M00EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK61A2-125M00EVM fall under?
The LMK61A2-125M00EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMK61A2-125M00EVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK61A2-125M00EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMK61A2-125M00EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK61A2-125M00EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMK61A2-125M00EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK61A2-125M00EVM often in real-time on the comparison pages.
What if I can't find stock of LMK61A2-125M00EVM?
You can fill out our help required form which you can use to request a quote for LMK61A2-125M00EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.