Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.96
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$16.96
|
1,934
in stock
|
Buy Now |
Clock IC Type | Clock Generator / Synchroniser |
---|---|
Frequency | 750MHz |
No. of Outputs | 8Outputs |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.3V |
Clock IC Case Style | VQFN |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Low-jitter dual-channel network synchronizer clock | Texas Instruments |
Where can I find additional details, specifications and documents for a LMK05028RGCT?
Additional datasheets, footprints and schematics for LMK05028RGCT are listed on our Part Details page. You can also find images and similar parts to LMK05028RGCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK05028RGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK05028RGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK05028RGCT fall under?
The LMK05028RGCT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to LMK05028RGCT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK05028RGCT you can contact the distributor directly for product support, shipping queries etc.
Is the LMK05028RGCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK05028RGCT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMK05028RGCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK05028RGCT often in real-time on the comparison pages.
What if I can't find stock of LMK05028RGCT?
You can fill out our help required form which you can use to request a quote for LMK05028RGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.