| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | LMK04828 |
| Kit Application Type | Clock & Timing |
| Application Sub Type | Clock Conditioner |
| Kit Contents | Evaluation Board LMK04828 User Guide USB2UWIRE-IFACE Interface Board CodeLoader uWire Cable |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Precision Digital Delay Multi-mode |
Where can I find additional details, specifications and documents for a LMK04828BEVM?
Additional datasheets, footprints and schematics for LMK04828BEVM are listed on our Part Details page. You can also find images and similar parts to LMK04828BEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK04828BEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK04828BEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK04828BEVM fall under?
The LMK04828BEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMK04828BEVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK04828BEVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMK04828BEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK04828BEVM have stock available?
There is no stock from authorised distributors for LMK04828BEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK04828BEVM often in real-time on the comparison pages.
What if I can't find stock of LMK04828BEVM?
You can fill out our help required form which you can use to request a quote for LMK04828BEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.