LMK04806BISQE/NOPB Clock Timing & Frequency Management by Texas Instruments

CLOCK GENERATOR 500MHZ WQFN-64

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
67,751 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Clock IC Type Clock Generator Jitter Cleaner
Frequency 500MHz
No. of Outputs 12Outputs
Supply Voltage Min 3.15V
Supply Voltage Max 3.45V
Clock IC Case Style WQFN
No. of Pins 64Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Low-noise clock jitter cleaner with dual cascaded PLLs and integrated 2.5-GHz VCO | Texas Instruments
CLOCK GENERATOR, 500MHZ, WQFN-64 | Farnell

More Parts in Clock Synthesizers & Generators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMK04806BISQE/NOPB?

Additional datasheets, footprints and schematics for LMK04806BISQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK04806BISQE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMK04806BISQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK04806BISQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMK04806BISQE/NOPB fall under?

The LMK04806BISQE/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to LMK04806BISQE/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMK04806BISQE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMK04806BISQE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMK04806BISQE/NOPB have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LMK04806BISQE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMK04806BISQE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMK04806BISQE/NOPB?

You can fill out our help required form which you can use to request a quote for LMK04806BISQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay