Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMK04208 |
Kit Application Type | Clock & Timing |
Application Sub Type | Clock Jitter Cleaner PLL & VCO |
Kit Contents | Eval Board LMK04208 USB Interface Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Two Input, 6+1 Output, Clock Jitter Cleaner With Dual Cascaded PLLs and Integrated 2.9 GHz VCO | Texas Instruments |
Where can I find additional details, specifications and documents for a LMK04208EVM?
Additional datasheets, footprints and schematics for LMK04208EVM are listed on our Part Details page. You can also find images and similar parts to LMK04208EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK04208EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK04208EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK04208EVM fall under?
The LMK04208EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Clock & Timing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMK04208EVM when available in the Clock & Timing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK04208EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMK04208EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK04208EVM have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for LMK04208EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK04208EVM often in real-time on the comparison pages.
What if I can't find stock of LMK04208EVM?
You can fill out our help required form which you can use to request a quote for LMK04208EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.