LMK04031BISQE/NOPB Part Information
Details for LMK04031BISQE/NOPB by Texas Instruments
Semiconductors - ICs>Clock Timing & Frequency Management>Clock Synthesizers & Generators
Part Specifications
Clock IC Type | Clock Conditioner |
Frequency | 1.57GHz |
No. of Outputs | 6Outputs |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Clock IC Case Style | LLP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4031 |
Input Type | Differential Single Ended |
No. of Multipliers / Dividers | 5 |
Operating Temperature Range | -40°C to +85°C |
Output Type | LVCMOS LVDS LVPECL |
Supply Current | 335mA |
Supply Voltage Range | 3.15V to 3.45V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMK04031BISQE/NOPB?
Additional datasheets, footprints and schematics for LMK04031BISQE/NOPB are listed in our Part Details tab. You can also find the LMK04031BISQE/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK04031BISQE/NOPB in the Pricing & Inventory tab next to part details. You can view LMK04031BISQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK04031BISQE/NOPB fall under?
The LMK04031BISQE/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK04031BISQE/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK04031BISQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMK04031BISQE/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMK04031BISQE/NOPB have stock available?
There is no stock from authorised distributors for LMK04031BISQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK04031BISQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMK04031BISQE/NOPB?
You can fill out our help required form which you can use to request a quote for LMK04031BISQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.