LMK03033CISQE/NOPB Part Information
Details for LMK03033CISQE/NOPB by Texas Instruments
Semiconductors - ICs>Clock Timing & Frequency Management>Clock Synthesizers & Generators
Part Specifications
Clock IC Type | Clock Conditioner |
Frequency | 1.08GHz |
No. of Outputs | 9Outputs |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Clock IC Case Style | LLP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3033 |
IC Interface Type | Microwire |
Input Current | 5µA |
Input Type | Differential |
Operating Temperature Range | -40°C to +85°C |
Output Type | LVCMOS LVDS LVPECL |
Supply Current | 161.8mA |
Supply Voltage Range | 3.15V to 3.45V |
Termination Type | Surface Mount Device |
Type | Precision Clock Conditioner |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMK03033CISQE/NOPB?
Additional datasheets, footprints and schematics for LMK03033CISQE/NOPB are listed in our Part Details tab. You can also find the LMK03033CISQE/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK03033CISQE/NOPB in the Pricing & Inventory tab next to part details. You can view LMK03033CISQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK03033CISQE/NOPB fall under?
The LMK03033CISQE/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK03033CISQE/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK03033CISQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMK03033CISQE/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMK03033CISQE/NOPB have stock available?
There is no stock from authorised distributors for LMK03033CISQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK03033CISQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMK03033CISQE/NOPB?
You can fill out our help required form which you can use to request a quote for LMK03033CISQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.