Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer Level Translator |
---|---|
Frequency | 400MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.3V |
Clock IC Case Style | WQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Automotive 4-output PCIe® | Texas Instruments |
Where can I find additional details, specifications and documents for a LMK00334RTVTQ1?
Additional datasheets, footprints and schematics for LMK00334RTVTQ1 are listed on our Part Details page. You can also find images and similar parts to LMK00334RTVTQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK00334RTVTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK00334RTVTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK00334RTVTQ1 fall under?
The LMK00334RTVTQ1 is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to LMK00334RTVTQ1 when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK00334RTVTQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the LMK00334RTVTQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK00334RTVTQ1 have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14 and Farnell have stock available or on a lead time for LMK00334RTVTQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK00334RTVTQ1 often in real-time on the comparison pages.
What if I can't find stock of LMK00334RTVTQ1?
You can fill out our help required form which you can use to request a quote for LMK00334RTVTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.