Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Universal Buffer Level Translator |
---|---|
Frequency | 200MHz |
No. of Outputs | 5Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.45V |
Clock IC Case Style | WQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Ultra-low jitter LVCMOS fanout buffer/level translator with universal input and 5 outputs | Texas Instruments |
Clock Buffer/Translator, 200Mhz, Wqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMK00105SQE/NOPB?
Additional datasheets, footprints and schematics for LMK00105SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK00105SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK00105SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK00105SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK00105SQE/NOPB fall under?
The LMK00105SQE/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK00105SQE/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK00105SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMK00105SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK00105SQE/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK00105SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK00105SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMK00105SQE/NOPB?
You can fill out our help required form which you can use to request a quote for LMK00105SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.